TE Connectivity AD-RSMAF-RTNC
- 收藏
- 对比
AD-RSMAF-RTNC
2460-AD-RSMAF-RTNC
RF 配件
--
大陆
立即发货

RF Adapters - Between Series Conn,Adpter,RSMAF
1最小包装量--
AD-RSMAF-RTNC详情
TE Connectivity AD-RSMAF-RTNC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Side 2 Polarity
Normal
Side 2 Gender
Plug (Male)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Manufacturer
TE Connectivity
Brand
TE Connectivity / Laird External Antennas
Side 1 Body Style
Bulkhead
RoHS
Details
Side 2 Body Style
Bulkhead
Package
Bulk
Base Product Number
AD-RSMAF
厂商
TE Connectivity Laird
Product Status
Obsolete
For Use With/Related Products
-
系列
-
子类别
射频适配器
配件类型
适配器电缆
产品类别
RF Adapters - Between Series
适配器样式
Straight
产品类别
RF Adapters - Between Series
AD-RSMAF-RTNC拓展信息







哦! 它是空的。