TE Connectivity AEA047M0400050A000
- 收藏
- 对比
AEA047M0400050A000
2460-AEA047M0400050A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors
1最小包装量--
AEA047M0400050A000详情
TE Connectivity AEA047M0400050A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Type of fastening
Solder
Material of contact surface
Tin
Rated current In
12
Packaging type
Carton (box)
Type of electric connection
焊接连接
AEA047M0400050A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。