TE Connectivity AEC16-40SAE-E019
- 收藏
- 对比
AEC16-40SAE-E019
2460-AEC16-40SAE-E019
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 40 Position, .213 in [5.41 mm] Centerline, Sealable, Black, Wire & Cable, Power & Signal, DEUTSCH DRC
1最小包装量--
AEC16-40SAE-E019详情
TE Connectivity AEC16-40SAE-E019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
内螺纹端子外壳
Alias #
3-1899775-4
TE Internal Description
PLG, 40P, BLK, E, XCAP, A
TE Internal #
AEC16-40SAE-E019
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
40
Centerline (Pitch)u2009
5.41u2009mmu2009[u2009.213u2009inu2009]
AEC16-40SAE-E019拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。