TE Connectivity AEC17-40PA
- 收藏
- 对比
AEC17-40PA
2460-AEC17-40PA
无类别的
--
大陆
立即发货

AEC17-40PA datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
AEC17-40PA详情
TE Connectivity AEC17-40PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.08 - 0.5
Type of electric connection
压接
Ambient temperature
-40 - 85
Rated current In
1
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 0.5
Material connector insert
Thermoplastic
Diameter plug-in contact
2.5
Material of contact surface
Gold
Contact insert without contacts
无
Connectable conductor cross section multi-wired
0.08 - 0.5
Pollution degree
3
With wire protection
有
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
10 - 35
深度
50.6
宽度
14.6
高度
34.1
AEC17-40PA拓展信息







哦! 它是空的。