TE Connectivity AEDC000NN0000052A000
- 收藏
- 对比
AEDC000NN0000052A000
2460-AEDC000NN0000052A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Blue Chromium, Zinc Alloy, Size 17, Shielded, Receptacle, Metal
1最小包装量--
AEDC000NN0000052A000详情
TE Connectivity AEDC000NN0000052A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
Blue Chromium
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
617 RECEPTACLE ANGLED ROTATABLE
TE Internal #
AGC000N0000052A000
AEDC000NN0000052A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。