TE Connectivity AEDC000NN0000150A000
- 收藏
- 对比
AEDC000NN0000150A000
2460-AEDC000NN0000150A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Blue Chromium, Zinc Alloy, PBT GF, Size 17, Shielded, Receptacle, Metal
1最小包装量--
AEDC000NN0000150A000详情
TE Connectivity AEDC000NN0000150A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AGC000N0000150A000
TE Internal Description
617 RECEPTACLE ANGLED ROTATABLE
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
Blue Chromium
AEDC000NN0000150A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。