TE Connectivity AEDC047FR0100050A000
- 收藏
- 对比
AEDC047FR0100050A000
2460-AEDC047FR0100050A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 12 Position, Wire & Cable, Signal, Panel Mount, Blue Chromium, Zinc Alloy, PBT GF, 12 Signal Positions
1最小包装量--
AEDC047FR0100050A000详情
TE Connectivity AEDC047FR0100050A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Panel
TE Internal Description
617 RECEPTACLE ANGLED ROTATABLE
TE Internal #
AGC047F0100050A000
Contact Current Rating (Max)u2009(A)
7
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Number of Positionsu2009
12
AEDC047FR0100050A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。