TE Connectivity AEDC047NN0000050A000
- 收藏
- 对比
AEDC047NN0000050A000
2460-AEDC047NN0000050A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 12 Position, Signal, Panel Mount, Blue Chromium, Zinc Alloy, PBT GF, 12 Signal Positions, Size 17
1最小包装量--
AEDC047NN0000050A000详情
TE Connectivity AEDC047NN0000050A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
面板安装
TE Internal #
AGC047N0000050A000
TE Internal Description
617 RECEPTACLE ANGLED ROTATABLE
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
12
Sealableu2009
无
Circuit Applicationu2009
Signal
AEDC047NN0000050A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。