TE Connectivity AEDC052NN00001200000
- 收藏
- 对比
AEDC052NN00001200000
2460-AEDC052NN00001200000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Blue Chromium, Zinc Alloy, PBT, Size 23, Shielded, Receptacle
1最小包装量--
AEDC052NN00001200000详情
TE Connectivity AEDC052NN00001200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
Blue Chromium
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
623 RECEPTACLE ANGLED ROTATABLE
TE Internal #
AGC052N00001200000
AEDC052NN00001200000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。