TE Connectivity AEDC110NN00001215000
- 收藏
- 对比
AEDC110NN00001215000
2460-AEDC110NN00001215000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Blue Chromium, Zinc Alloy, PBT, Size 23, Shielded, Receptacle, 0° Alignment Keyed
1最小包装量--
AEDC110NN00001215000详情
TE Connectivity AEDC110NN00001215000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AGC110N00001215000
TE Internal Description
623 RECEPTACLE ANGLED ROTATABLE
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
Blue Chromium
AEDC110NN00001215000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。