TE Connectivity AEDC139NN00001100000
- 收藏
- 对比
AEDC139NN00001100000
2460-AEDC139NN00001100000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Blue Chromium, Zinc Alloy, PBT, Size 23, Shielded, Receptacle, 0° Alignment Keyed
1最小包装量--
AEDC139NN00001100000详情
TE Connectivity AEDC139NN00001100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AGC139N00001100000
TE Internal Description
623 RECEPTACLE ANGLED ROTATABLE
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
Blue Chromium
AEDC139NN00001100000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。