TE Connectivity AEDC139NN00001215000
- 收藏
- 对比
AEDC139NN00001215000
2460-AEDC139NN00001215000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 17 Position, Signal, Panel Mount, Blue Chromium, Zinc Alloy, PBT GF, 17 Signal Positions, Size 23
1最小包装量--
AEDC139NN00001215000详情
TE Connectivity AEDC139NN00001215000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
面板安装
TE Internal #
AGC139N00001215000
TE Internal Description
623 RECEPTACLE ANGLED ROTATABLE
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
17
Sealableu2009
无
Circuit Applicationu2009
Signal
AEDC139NN00001215000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。