TE Connectivity AEDC874MR1000150A000
- 收藏
- 对比
AEDC874MR1000150A000
2460-AEDC874MR1000150A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 17 Position, Wire & Cable, Signal, Panel Mount, Blue Chromium, Zinc Alloy, PBT GF, 17 Signal Positions
1最小包装量--
AEDC874MR1000150A000详情
TE Connectivity AEDC874MR1000150A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AGC874M1000150A000
TE Internal Description
617 RECEPTACLE ANGLED ROTATABLE
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
17
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
3.6
AEDC874MR1000150A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。