TE Connectivity AEGA047MR0400050A000
- 收藏
- 对比
AEGA047MR0400050A000
2460-AEGA047MR0400050A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 12 Position, Wire & Cable, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF
1最小包装量--
AEGA047MR0400050A000详情
TE Connectivity AEGA047MR0400050A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AEA047M0400050A000
TE Internal Description
617 RECEPTACLE, SPEEDTEC
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
12
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
10
AEGA047MR0400050A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。