TE Connectivity AEGA047NN0000050A000
- 收藏
- 对比
AEGA047NN0000050A000
2460-AEGA047NN0000050A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 12 Position, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, 12 Signal Positions
1最小包装量--
AEGA047NN0000050A000详情
TE Connectivity AEGA047NN0000050A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Sealableu2009
无
Number of Positionsu2009
12
Connector Systemu2009
Cable-to-Panel
TE Internal Description
617 RECEPTACLE, SPEEDTEC
TE Internal #
AEA047N0000050A000
AEGA047NN0000050A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。