TE Connectivity AEGA047NN0000051A000
- 收藏
- 对比
AEGA047NN0000051A000
2460-AEGA047NN0000051A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 23, Shielded, Receptacle
1最小包装量--
AEGA047NN0000051A000详情
TE Connectivity AEGA047NN0000051A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AEA047N0000051A000
TE Internal Description
617 RECEPTACLE, SPEEDTEC
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
AEGA047NN0000051A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。