TE Connectivity AEGA086NN00000264000
- 收藏
- 对比
AEGA086NN00000264000
2460-AEGA086NN00000264000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT, Size 23, Shielded, Receptacle
1最小包装量--
AEGA086NN00000264000详情
TE Connectivity AEGA086NN00000264000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
TE Internal #
AEA086N00000264000
TE Internal Description
623 RECEPTACLE, SPEEDTEC-READY
Connector Systemu2009
Cable-to-Panel
AEGA086NN00000264000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。