TE Connectivity AEGA113NN00000200000
- 收藏
- 对比
AEGA113NN00000200000
2460-AEGA113NN00000200000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 17 Position, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, 17 Signal Positions
1最小包装量--
AEGA113NN00000200000详情
TE Connectivity AEGA113NN00000200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Number of Positionsu2009
17
Connector Systemu2009
Cable-to-Panel
TE Internal Description
623 RECEPTACLE, SPEEDTEC-READY
TE Internal #
AEA113N00000200000
AEGA113NN00000200000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。