TE Connectivity AEGA139MR83000101000
- 收藏
- 对比
AEGA139MR83000101000
2460-AEGA139MR83000101000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 17 Position, Wire & Cable, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT
1最小包装量--
AEGA139MR83000101000详情
TE Connectivity AEGA139MR83000101000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AEA139M83000101000
TE Internal Description
623 receptacle, speedtec
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
17
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7
AEGA139MR83000101000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。