TE Connectivity AEGA159NN00000201000
- 收藏
- 对比
AEGA159NN00000201000
2460-AEGA159NN00000201000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 7 Position, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, 7 Signal Positions
1最小包装量--
AEGA159NN00000201000详情
TE Connectivity AEGA159NN00000201000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Sealableu2009
无
Number of Positionsu2009
7
Connector Systemu2009
Cable-to-Panel
TE Internal Description
623 RECEPTACLE, SPEEDTEC-READY
TE Internal #
AEA159N00000201000
AEGA159NN00000201000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。