TE Connectivity AEGA165MR83000201000
- 收藏
- 对比
AEGA165MR83000201000
2460-AEGA165MR83000201000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 16 Position, Wire & Cable, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF
1最小包装量--
AEGA165MR83000201000详情
TE Connectivity AEGA165MR83000201000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AEA165M83000201000
TE Internal Description
623 RECEPTACLE, SPEEDTEC-READY
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
16
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
3.6
AEGA165MR83000201000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。