TE Connectivity AEGA227NN00000201000
- 收藏
- 对比
AEGA227NN00000201000
2460-AEGA227NN00000201000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 17 Position, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, 17 Signal Positions
1最小包装量--
AEGA227NN00000201000详情
TE Connectivity AEGA227NN00000201000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AEA227N00000201000
TE Internal Description
623 RECEPTACLE, SPEEDTEC-READY
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
17
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
AEGA227NN00000201000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。