TE Connectivity AEGA385NN0000002K000
- 收藏
- 对比
AEGA385NN0000002K000
2460-AEGA385NN0000002K000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT, Size 23, Shielded, Receptacle
1最小包装量--
AEGA385NN0000002K000详情
TE Connectivity AEGA385NN0000002K000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
电沉积镍
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
627 RECEPTACLE, 26-PIN
TE Internal #
AEA385N0000002K000
AEGA385NN0000002K000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。