TE Connectivity AEGA577MR04000201000
- 收藏
- 对比
AEGA577MR04000201000
2460-AEGA577MR04000201000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 17 Position, Wire & Cable, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF
1最小包装量--
AEGA577MR04000201000详情
TE Connectivity AEGA577MR04000201000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
10
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Number of Positionsu2009
17
Connector Systemu2009
Cable-to-Panel
TE Internal Description
623 RECEPTACLE, SPEEDTEC-READY
TE Internal #
AEA577M04000201000
AEGA577MR04000201000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。