TE Connectivity AEGA874NN0000050A000
- 收藏
- 对比
AEGA874NN0000050A000
2460-AEGA874NN0000050A000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 17 Position, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, 17 Signal Positions
1最小包装量--
AEGA874NN0000050A000详情
TE Connectivity AEGA874NN0000050A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
617 RECEPTACLE, SPEEDTEC
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
17
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
TE Internal #
AEA874N0000050A000
AEGA874NN0000050A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。