TE Connectivity AEWA385NN0000001K000
- 收藏
- 对比
AEWA385NN0000001K000
2460-AEWA385NN0000001K000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT, Size 27, Shielded, Receptacle, Metal
1最小包装量--
AEWA385NN0000001K000详情
TE Connectivity AEWA385NN0000001K000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AFA385N0000001K000
TE Internal Description
627 RECEPTACLE ANGLED, 26-PIN
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
AEWA385NN0000001K000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。