TE Connectivity AEWC000NN00000214000
- 收藏
- 对比
AEWC000NN00000214000
2460-AEWC000NN00000214000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Blue Chromium, Zinc Alloy, Size 23, Shielded, Receptacle, Metal
1最小包装量--
AEWC000NN00000214000详情
TE Connectivity AEWC000NN00000214000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
Blue Chromium
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
623 RECEPTACLE, ANGLED
TE Internal #
AFC000N00000214000
AEWC000NN00000214000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。