TE Connectivity AEWC000NN00001114000
- 收藏
- 对比
AEWC000NN00001114000
2460-AEWC000NN00001114000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Blue Chromium, Zinc Alloy, Size 23, Shielded, Receptacle, Metal
1最小包装量--
AEWC000NN00001114000详情
TE Connectivity AEWC000NN00001114000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AFC000N00001114000
TE Internal Description
623 RECEPTACLE, ANGLED
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
Blue Chromium
AEWC000NN00001114000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。