TE Connectivity AFD50-10-6SW-LC
- 收藏
- 对比
AFD50-10-6SW-LC
2460-AFD50-10-6SW-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 6 POS Crimp ST Flange Mount 6 Terminal 1 Port
1最小包装量--
AFD50-10-6SW-LC详情
TE Connectivity AFD50-10-6SW-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
Murata
Brand
Murata Electronics
RoHS
Details
包装
切割胶带
连接器类型
Circular, Crimp, Receptacle
定位的数量
6
性别
Receptacle
紧固类型
Bayonet
子类别
Resonators
接头数量
6
本体镀层
化学镍
产品类别
Resonators
产品类别
Resonators
达到SVHC
Unknown
评级结果
抗环境干扰
AFD50-10-6SW-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。