TE Connectivity AFD50-14-12PN-LC
- 收藏
- 对比
AFD50-14-12PN-LC
2460-AFD50-14-12PN-LC
圆形连接器 - 外壳
--
大陆
立即发货

Afd 12C 8#20 4#16 Pin Recp Lc
1最小包装量--
AFD50-14-12PN-LC详情
TE Connectivity AFD50-14-12PN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flanges, Panel
Package
Bag
厂商
Corsair
Product Status
活跃
RoHS
Compliant
系列
*
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
12
紧固类型
Bayonet
评级结果
抗环境干扰
AFD50-14-12PN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。