TE Connectivity AFD50-14-18PZ-6139
- 收藏
- 对比
AFD50-14-18PZ-6139
2460-AFD50-14-18PZ-6139
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE, Product Range:AFD Series, Circular Connector Shell Style:Wall Mount Receptacle, No. of Contacts:18Contacts, Circular Contact Type:Crimp Pin, Coupling Style:Bayonet RoHS Compliant: No
1最小包装量--
AFD50-14-18PZ-6139详情
TE Connectivity AFD50-14-18PZ-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Vinyl
Manufacturer Part Number
27343
Manufacturer
Brady
应用
Cable & Wire Marking
粘合剂
有
完成
Matte
背景颜色
White
AFD50-14-18PZ-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。