TE Connectivity AFD50-14-5PX-6117-LC
- 收藏
- 对比
AFD50-14-5PX-6117-LC
2460-AFD50-14-5PX-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

CONNECTOR, CIRCULAR, RCPT, 5POS, 14-5, FLANGE; Connector Type: Circular Industria
1最小包装量--
AFD50-14-5PX-6117-LC详情
TE Connectivity AFD50-14-5PX-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flanges, Panel
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Qualtek
Brand
Qualtek
RoHS
Details
包装
Bulk
连接器类型
Crimp, Receptacle
类型
薄壁
定位的数量
5
颜色
Clear
性别
Female
紧固类型
Bayonet
子类别
Wire & Cable Management
接头数量
5
产品类别
热缩管和套管
产品类别
热缩管和套管
评级结果
抗环境干扰
AFD50-14-5PX-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。