TE Connectivity AFD50-14-5PY-LC
- 收藏
- 对比
AFD50-14-5PY-LC
2460-AFD50-14-5PY-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Rcpt Hsng Male 5POS Pnl Mt
1最小包装量--
AFD50-14-5PY-LC详情
TE Connectivity AFD50-14-5PY-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flanges, Panel
RoHS
Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
5
紧固类型
Bayonet
子类别
Circular Connectors
产品类别
军规圆形连接器
评级结果
抗环境干扰
AFD50-14-5PY-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。