TE Connectivity AFD50-14-5PZ-6139
- 收藏
- 对比
AFD50-14-5PZ-6139
2460-AFD50-14-5PZ-6139
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 5 POS Crimp ST Flange Mount 5 Terminal 1 Port Automotive
1最小包装量--
AFD50-14-5PZ-6139详情
TE Connectivity AFD50-14-5PZ-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
5
性别
Female
紧固类型
Bayonet
接头数量
5
评级结果
抗环境干扰
AFD50-14-5PZ-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。