TE Connectivity AFD50-16-26SW-6117 L/C
- 收藏
- 对比
AFD50-16-26SW-6117 L/C
2460-AFD50-16-26SW-6117 L/C
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 26 POS Crimp ST Flange Mount 26 Terminal 1 Port Automotive
1最小包装量--
AFD50-16-26SW-6117 L/C详情
TE Connectivity AFD50-16-26SW-6117 L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
引脚数
26
本体材质
Aluminium
Manufacturer Part Number
PDG34MH400D3YJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
RoHS
Non-Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
26
性别
Receptacle
紧固类型
Bayonet
额定电流
400 A
接头数量
26
本体镀层
Cadmium
达到SVHC
Unknown
评级结果
抗环境干扰
AFD50-16-26SW-6117 L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。