TE Connectivity AFD50-16-26SY-6141
- 收藏
- 对比
AFD50-16-26SY-6141
2460-AFD50-16-26SY-6141
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 26 POS Crimp ST Flange Mount 26 Terminal 1 Port Automotive
1最小包装量--
AFD50-16-26SY-6141详情
TE Connectivity AFD50-16-26SY-6141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Aluminium
Manufacturer Part Number
ACH580-BDR-059A-2+B056+F267+K465
Manufacturer
ABB
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
26
性别
Receptacle
紧固类型
Bayonet
接头数量
26
本体镀层
Cadmium
达到SVHC
Unknown
评级结果
抗环境干扰
AFD50-16-26SY-6141拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。