TE Connectivity AFD50-20-16PW-6116-LC
- 收藏
- 对比
AFD50-20-16PW-6116-LC
2460-AFD50-20-16PW-6116-LC
圆形连接器
--
大陆
立即发货

Afd 16C 16#16 Pin Recp Lc
1最小包装量--
AFD50-20-16PW-6116-LC详情
TE Connectivity AFD50-20-16PW-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Chrome
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
Material front ring
Plastic
RoHS
Non-Compliant
AFD50-20-16PW-6116-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。