TE Connectivity AFD50-22-21SN-6117 L/C
- 收藏
- 对比
AFD50-22-21SN-6117 L/C
2460-AFD50-22-21SN-6117 L/C
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 21P SZ 22 RECPT FLANGE MOUNT SOCKET
1最小包装量--
AFD50-22-21SN-6117 L/C详情
TE Connectivity AFD50-22-21SN-6117 L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
16620011
Range
8 mm
Manufacturer
Turck
RoHS
有
屏蔽/屏蔽
Shielded
输出类型
NO PNP
连接类型
Cable with M12 Connector
电源类型
DC
AFD50-22-21SN-6117 L/C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。