TE Connectivity AFD50-22-41SW-6116-LC
- 收藏
- 对比
AFD50-22-41SW-6116-LC
2460-AFD50-22-41SW-6116-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 41 POS Crimp ST Flange Mount 41 Terminal 1 Port Automotive
1最小包装量--
AFD50-22-41SW-6116-LC详情
TE Connectivity AFD50-22-41SW-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DMS3100A16S-8P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Shell Sizes
16S
Shell Style#
Wall Mounting Receptacle
RoHS
Non-Compliant
性别
Pin
长度
1.46 Inches
直径
1 Inches
AFD50-22-41SW-6116-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。