TE Connectivity AFD50-22-55SY-6140
- 收藏
- 对比
AFD50-22-55SY-6140
2460-AFD50-22-55SY-6140
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 55P SZ 22 RECPT FLANGE MOUNT SOCKET
1最小包装量--
AFD50-22-55SY-6140详情
TE Connectivity AFD50-22-55SY-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
11
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel
产品
应力消除后壳
安装角
直角
产品类别
圆形MIL规格后壳
AFD50-22-55SY-6140拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。