TE Connectivity AFD50-24-19SX-6139
- 收藏
- 对比
AFD50-24-19SX-6139
2460-AFD50-24-19SX-6139
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 19P SZ 24 RECPT FLANGE MOUNT SOCKET
1最小包装量--
AFD50-24-19SX-6139详情
TE Connectivity AFD50-24-19SX-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.449841 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
C115366-1060C
Manufacturer
C&K Aerospace
Brand
C&K Aerospace
RoHS
Details
Filtered
-
For Use With
Micro-D Series Lightweight Backshells
系列
3401-032
类型
Male Screwlock
性别
Male
子类别
D-Sub Connectors
产品类别
D-Sub Tools & Hardware
产品
Accessories
产品类别
D-Sub Tools & Hardware
AFD50-24-19SX-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。