TE Connectivity AFD50-8-33PW-6116-LC
- 收藏
- 对比
AFD50-8-33PW-6116-LC
2460-AFD50-8-33PW-6116-LC
圆形连接器
--
大陆
立即发货

Miniature Circular Connectors with Quick-Connect Bayonet Coupling
1最小包装量--
AFD50-8-33PW-6116-LC详情
TE Connectivity AFD50-8-33PW-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinyl Chloride (PVC)
Unit Weight
0.480000 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78677603940
Manufacturer
Wiremold
Brand
Wiremold
Secondary Color
Ivory
RoHS
N
类型
Fittings, 90 Deg Elbow
子类别
Wire & Cable Management
家人
2800 Series Raceway Fittings
产品类别
Wire Ducting & Raceways
特征
For 2800 Series Uniduct Latching Raceway
产品类别
Wire Ducting & Raceways
AFD50-8-33PW-6116-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。