TE Connectivity AFD51-12-10SY-6116-LC
- 收藏
- 对比
AFD51-12-10SY-6116-LC
2460-AFD51-12-10SY-6116-LC
圆形连接器 - 外壳
--
大陆
立即发货

Miniature Circular Connectors with Quick-Connect Bayonet Coupling
1最小包装量--
AFD51-12-10SY-6116-LC详情
TE Connectivity AFD51-12-10SY-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
材料
Aluminum
Manufacturer Part Number
139612
Manufacturer
Brady
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
类型
Fire/Emergency Signs
定位的数量
10
紧固类型
Bayonet
图例
Evacuation Assembly Point
背景颜色
White
语言
English
评级结果
抗环境干扰
AFD51-12-10SY-6116-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。