TE Connectivity AFD51-12-8PY-6116-LC
- 收藏
- 对比
AFD51-12-8PY-6116-LC
2460-AFD51-12-8PY-6116-LC
圆形连接器 - 外壳
--
大陆
立即发货

Miniature Circular Connectors with Quick-Connect Bayonet Coupling
1最小包装量--
AFD51-12-8PY-6116-LC详情
TE Connectivity AFD51-12-8PY-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
Manufacturer
Miscellaneous
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
8
紧固类型
Bayonet
评级结果
抗环境干扰
AFD51-12-8PY-6116-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。