TE Connectivity AFD51-12-8PY-6233
- 收藏
- 对比
AFD51-12-8PY-6233
2460-AFD51-12-8PY-6233
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 8P SZ 12 RECPT CABLE MOUNT PIN
1最小包装量--
AFD51-12-8PY-6233详情
TE Connectivity AFD51-12-8PY-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
面板安装
Manufacturer
Amphenol
Brand
Amphenol LTW
RoHS
Details
系列
FLO+
连接器类型
Fixed Socket (Receptacle)
子类别
Circular Connectors
终端样式
焊杯
接头数量
26 Contact
触点性别
Socket (Female)
产品类别
圆形推拽连接器
产品
Connectors
产品类别
圆形推拽连接器
知识产权评级
IPX8
AFD51-12-8PY-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。