TE Connectivity AFD51-14-18PN-6141
- 收藏
- 对比
AFD51-14-18PN-6141
2460-AFD51-14-18PN-6141
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 18 POS Crimp ST Cable Mount 18 Terminal 1 Port Automotive
1最小包装量--
AFD51-14-18PN-6141详情
TE Connectivity AFD51-14-18PN-6141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
18
性别
Female
紧固类型
Bayonet
接头数量
18
评级结果
抗环境干扰
AFD51-14-18PN-6141拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。