TE Connectivity AFD51-14-18PY-6233
- 收藏
- 对比
AFD51-14-18PY-6233
2460-AFD51-14-18PY-6233
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, IN LINE, Product Range:AFD Series, Circular Connector Shell Style:Cable Mount Receptacle, No. of Contacts:18Contacts, Circular Contact Type:Crimp Pin, Coupling Style:Bayonet RoHS Compliant: No
1最小包装量--
AFD51-14-18PY-6233详情
TE Connectivity AFD51-14-18PY-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AM2R-A3-LC07D-A-2.5-2
Manufacturer
Heinemann Electric
AFD51-14-18PY-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。