TE Connectivity AFD51-14-18SN-6139
- 收藏
- 对比
AFD51-14-18SN-6139
2460-AFD51-14-18SN-6139
圆形连接器
--
大陆
立即发货

Conn Circular SKT 18 POS Crimp ST Cable Mount 18 Terminal 1 Port Automotive
1最小包装量--
AFD51-14-18SN-6139详情
TE Connectivity AFD51-14-18SN-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Ethylene Tetrafluoroethylene (ETFE)
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Non-Compliant
类型
Flexible, Spiral Convoluted
性别
Female
子类别
Wire & Cable Management
接头数量
18
产品类别
Conduit & Tubing
产品
Tubing with Jackets
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
AFD51-14-18SN-6139拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。