TE Connectivity AFD51-14-18SW-6117-LC
- 收藏
- 对比
AFD51-14-18SW-6117-LC
2460-AFD51-14-18SW-6117-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 18 POS Crimp ST Cable Mount 18 Terminal 1 Port Automotive
1最小包装量--
AFD51-14-18SW-6117-LC详情
TE Connectivity AFD51-14-18SW-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
C25587-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Compliant
连接器类型
Circular
定位的数量
18
性别
Receptacle
子类别
Wire & Cable Management
接头数量
18
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
达到SVHC
Unknown
AFD51-14-18SW-6117-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。