TE Connectivity AFD51-14-18SW-6141
- 收藏
- 对比
AFD51-14-18SW-6141
2460-AFD51-14-18SW-6141
圆形连接器
--
大陆
立即发货

Conn Circular SKT 18 POS Crimp ST Cable Mount 18 Terminal 1 Port Automotive
1最小包装量--
AFD51-14-18SW-6141详情
TE Connectivity AFD51-14-18SW-6141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Without hood
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
RoHS
Non-Compliant
性别
Female
接头数量
18
AFD51-14-18SW-6141拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。